Skyworks Solutions, Inc. SI5338C-B10504-GMR
- 收藏
- 对比
SI5338C-B10504-GMR
2293-SI5338C-B10504-GMR
时钟/定时 - 时钟发生器,PLL,频率合成器
QFN-24
大陆
立即发货

Clock Generators & Support Products I2C control, 4-output, any frequency (< 200 MHz), any output, clock generator
1最小包装量--
SI5338C-B10504-GMR详情
Skyworks Solutions, Inc. SI5338C-B10504-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-24
Unit Weight
0.015873 oz
Tradename
MultiSynth
Factory Pack QuantityFactory Pack Quantity
2500
Moisture Sensitive
有
Mounting Styles
SMD/SMT
RoHS
Details
Package
Tape & Reel (TR)
Base Product Number
SI5338
厂商
Skyworks Solutions Inc.
Product Status
活跃
包装
Reel
系列
Si5338
SI5338C-B10504-GMR拓展信息
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks
Skyworks







哦! 它是空的。