Skyworks Solutions, Inc. SI5345A-E-GMR
- 收藏
- 对比
SI5345A-E-GMR
2293-SI5345A-E-GMR
时钟/定时 - 时钟发生器,PLL,频率合成器
QFN-64
大陆
立即发货

Clock Synthesizer / Jitter Cleaner Low-jitter, 10-output, any frequency (< 1028 MHz), any output jitter attenuator
1最小包装量--
SI5345A-E-GMR详情
Skyworks Solutions, Inc. SI5345A-E-GMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-64
RoHS
Details
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Tradename
MultiSynth
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
SMD/SMT
系列
Si5345
包装
Reel
输出的数量
10 Output
SI5345A-E-GMR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.







哦! 它是空的。