Skyworks Solutions, Inc. SI5350B-B06409-GTR
- 收藏
- 对比
SI5350B-B06409-GTR
2293-SI5350B-B06409-GTR
时钟/定时 - 时钟发生器,PLL,频率合成器
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
大陆
立即发货

Clock Generators & Support Products Any-frequency, any-output, VCXO reference, 3-output LVCMOS clock generator
1最小包装量--
SI5350B-B06409-GTR详情
Skyworks Solutions, Inc. SI5350B-B06409-GTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
供应商器件包装
10-MSOP
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
2500
Tradename
MultiSynth
Package
Tape & Reel (TR)
Base Product Number
SI5350
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
Si5350
包装
Reel
SI5350B-B06409-GTR拓展信息
Skyworks
Skyworks
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.







哦! 它是空的。