Skyworks Solutions, Inc. SI826XSAMP-KIT
- 收藏
- 对比
SI826XSAMP-KIT
2293-SI826XSAMP-KIT
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Sample kit for Si826x LED emulator single channel gate driver
1最小包装量--
SI826XSAMP-KIT详情
Skyworks Solutions, Inc. SI826XSAMP-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Through Hole
包括的包装
-
Factory Pack QuantityFactory Pack Quantity
1
Tool Is For Evaluation Of
Si8261ACC-C-IP, Si8261BCC-C-IP, Si8261ACC-C-IS, Si8261BCC-C-IS, Si8261ACD-C-IS, Si8261ACD-C-IS
RoHS
Details
Package
-
Base Product Number
SI826
厂商
Skyworks Solutions Inc.
Product Status
活跃
系列
Si826XSAMP
类型
门驱动器
数量
-
套件类型
数字隔离器
产品
开发套件
套件内容
Si8261ACC-C-IP, Si8261BCC-C-IP, Si8261ACC-C-IS, Si8261BCC-C-IS, Si8261ACD-C-IS, Si8261BCD-C-IS
SI826XSAMP-KIT拓展信息
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.







哦! 它是空的。