Skyworks Solutions, Inc. Si83418AFA-KIT
- 收藏
- 对比
Si83418AFA-KIT
2293-Si83418AFA-KIT
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools 4 Ch, Isolated Smart Switch, Sinking, Parallel/SPI, USB-SPI Bridge, EVB
1最小包装量--
Si83418AFA-KIT详情
Skyworks Solutions, Inc. Si83418AFA-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
Si83418AFA
For Use With
隔离智能开关
Interface Type
SPI, USB
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
类型
配电
产品
评估板
输入电压
0 V to 24 V
Si83418AFA-KIT拓展信息
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Skyworks Solutions, Inc.







哦! 它是空的。