Skyworks Solutions Inc. SKY19237-001
- 收藏
- 对比
SKY19237-001
2293-SKY19237-001
射频开关
11-UFBGA, WLCSP
大陆
立即发货

IC ANT TUNING SWITCH 11-WLCSP
--最小包装量--
SKY19237-001详情
Skyworks Solutions Inc. SKY19237-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
11-UFBGA, WLCSP
包装
Tape & Reel (TR)
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
2.5V~4.8V
电路
3 x SPST
频率范围
700MHz~2.7GHz
射频类型
通用型
RoHS状态
ROHS3 Compliant
SKY19237-001拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.







哦! 它是空的。