注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.423992
10
¥7.947161
100
¥7.497325
500
¥7.072945
1000
¥6.672588
Skyworks Solutions Inc. SKY66113-11
- 收藏
- 对比
SKY66113-11
2293-SKY66113-11
category.RF Front End (LNA PA)
16-WFQFN Exposed Pad
大陆
立即发货

CONNECTED HOME BLE ZIGBEE RX FEM
--最小包装量--
¥
总价: ¥
SKY66113-11详情
Skyworks Solutions Inc. SKY66113-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
包装/外壳
16-WFQFN Exposed Pad
包装
Tape & Reel (TR)
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
频率
2.4GHz
时间@峰值回流温度-最大值(s)
未说明
通信IC类型
电信电路
射频类型
Bluetooth, Zigbee®
RoHS状态
Non-RoHS Compliant
SKY66113-11拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.







哦! 它是空的。