注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11.561964
10
¥10.907516
100
¥10.290107
500
¥9.70765
1000
¥9.158159
Skyworks Solutions Inc. SKY66118-11
- 收藏
- 对比
SKY66118-11
2293-SKY66118-11
category.RF Front End (LNA PA)
18-SMD Module
大陆
立即发货

2.4GHZ/100MW BT BLE FEM
--最小包装量--
¥
总价: ¥
SKY66118-11详情
Skyworks Solutions Inc. SKY66118-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks
包装/外壳
18-SMD Module
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
频率
2.4GHz~2.483GHz
通信IC类型
电信电路
射频类型
Bluetooth, Thread, Zigbee®
RoHS状态
ROHS3 Compliant
SKY66118-11拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.






哦! 它是空的。