Skyworks Solutions Inc. SKY77582-11
- 收藏
- 对比
SKY77582-11
2293-SKY77582-11
RF 其它 IC 和模块
--
大陆
立即发货

High efficiencyLow transmit supply current50matched Input/OutputTxVCO-to-antenna and antenna-to-Rx-SAW filter RF interfaceRF switch affords high linearity, low insertion loss, and 0 V DC on Rx portsSmall, low profile package 6 mm x 6 mm x 0.9 mm28-pad configuration
1最小包装量--
SKY77582-11详情
Skyworks Solutions Inc. SKY77582-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装
Tape & Reel (TR)
已出版
2013
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
ROHS3 Compliant
SKY77582-11拓展信息
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.
Skyworks Solutions Inc.







哦! 它是空的。