SL Power Electronics 7CA2040602003A
- 收藏
- 对比
7CA2040602003A
2294-7CA2040602003A
无类别的
--
大陆
立即发货

7CA2040602003A datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
7CA2040602003A详情
SL Power Electronics 7CA2040602003A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
0 - 50
Max. output current
50
Material housing
Aluminium
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
7CA2040602003A拓展信息







哦! 它是空的。