SL Power Electronics C481A
- 收藏
- 对比
C481A
2294-C481A
无类别的
--
大陆
立即发货

C481A datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
添加到询价列表
C481A详情
SL Power Electronics C481A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Material front ring
Plastic
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
C481A拓展信息







哦! 它是空的。