SL Power Electronics GB042-14S-H10
- 收藏
- 对比
GB042-14S-H10
2294-GB042-14S-H10
无类别的
--
大陆
立即发货

GB042-14S-H10 datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GB042-14S-H10详情
SL Power Electronics GB042-14S-H10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 400
Colour outer sheath
Grey
Outer diameter approx.
20
Halogen free according to IEC 60754-2
有
Nominal cross section conductor
10
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
100
Nominal voltage U
500
GB042-14S-H10拓展信息







哦! 它是空的。