SL Power Electronics GBDA2130
- 收藏
- 对比
GBDA2130
2294-GBDA2130
无类别的
--
大陆
立即发货

GBDA2130 datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GBDA2130详情
SL Power Electronics GBDA2130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Orange
Outer diameter approx.
29.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
367
Min. permitted bending radius, stationary application/permanent installation
220
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GBDA2130拓展信息







哦! 它是空的。