SL Power Electronics GEC6B
- 收藏
- 对比
GEC6B
2294-GEC6B
无类别的
--
大陆
立即发货

GEC6B datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GEC6B详情
SL Power Electronics GEC6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
59
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
9.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.08
Screen over stranding
Braiding
GEC6B拓展信息







哦! 它是空的。