SL Power Electronics GPC41B1-328A-C
- 收藏
- 对比
GPC41B1-328A-C
2294-GPC41B1-328A-C
无类别的
--
大陆
立即发货

GPC41B1-328A-C datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GPC41B1-328A-C详情
SL Power Electronics GPC41B1-328A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
7.9
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
GPC41B1-328A-C拓展信息







哦! 它是空的。