SL Power Electronics GPCD9170A-091A-C
- 收藏
- 对比
GPCD9170A-091A-C
2294-GPCD9170A-091A-C
无类别的
--
大陆
立即发货

GPCD9170A-091A-C datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GPCD9170A-091A-C详情
SL Power Electronics GPCD9170A-091A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
13.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
69
Min. permitted bending radius, stationary application/permanent installation
42
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GPCD9170A-091A-C拓展信息







哦! 它是空的。