SL Power Electronics GPCE061A-027A-C
- 收藏
- 对比
GPCE061A-027A-C
2294-GPCE061A-027A-C
无类别的
--
大陆
立即发货

GPCE061A-027A-C datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GPCE061A-027A-C详情
SL Power Electronics GPCE061A-027A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
Several
Low smoke (according to EN 61034-2)
有
Nominal voltage U0
300
Nominal cross section conductor
0.75
Core identification
Colour
Outer diameter approx.
2.3
Permitted cable outer temperature during assembling/handling
-35 - 120
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-3-24
GPCE061A-027A-C拓展信息







哦! 它是空的。