SL Power Electronics GPFM250-31G
- 收藏
- 对比
GPFM250-31G
2294-GPFM250-31G
无类别的
--
大陆
立即发货

SWITCHER, - Bulk (Alt: GPFM250-31G)
1最小包装量--
GPFM250-31G详情
SL Power Electronics GPFM250-31G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
10.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
105
Min. permitted bending radius, stationary application/permanent installation
53
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GPFM250-31G拓展信息







哦! 它是空的。