SL Power Electronics GPFM4002
- 收藏
- 对比
GPFM4002
2294-GPFM4002
无类别的
--
大陆
立即发货

GPFM4002 datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GPFM4002详情
SL Power Electronics GPFM4002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
20.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
252
Min. permitted bending radius, stationary application/permanent installation
151
Nominal voltage U
1000
Material outer sheath
Other
Conductor category
Class 5 = flexible
Manufacturer Part Number
GPFM4002
Manufacturer
Formosa Microsemi Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
FORMOSA MICROSEMI CO LTD
Risk Rank
5.76
ECCN 代码
EAR99
达到SVHC
unknown
GPFM4002拓展信息







哦! 它是空的。