GPHP700-48G
GPHP700-48G

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

SL Power Electronics GPHP700-48G

  • 收藏
  • 对比

型号

GPHP700-48G

utmel 编号

2294-GPHP700-48G

商品类别

AC DC 转换器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Rack Mount Power Supplies 600/700W

起订量

1最小包装量--

添加到询价列表
GPHP700-48G
GPHP700-48G SL Power Electronics Rack Mount Power Supplies 600/700W

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

GPHP700-48G详情

SL Power Electronics GPHP700-48G重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -10 - 80

  • Outer diameter approx.

    16.6

  • Screen over stranding element

    None

  • Core identification

    Numbers

  • Nominal cross section conductor

    1.5

  • Screen over stranding

    Braiding

  • Nominal voltage U0

    300

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    166

  • Min. permitted bending radius, stationary application/permanent installation

    83

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

0个相似型号

GPHP700-48G拓展信息

GPMP600-28G
GPMP600-28G

SL Power Electronics

NGB250S24K-C
NGB250S24K-C

SL Power Electronics

GPM40A-103AG
GPM40A-103AG

SL Power Electronics

CP131-A G
CP131-A G

SL Power Electronics

GPM41-5G
GPM41-5G

SL Power Electronics

CINT1275A1514K01
CINT1275A1514K01

SL Power Electronics

G2T60-15G
G2T60-15G

SL Power Electronics

CP323-A G
CP323-A G

SL Power Electronics

GPFC160-12
GPFC160-12

SL Power Electronics

08-30466-0080G
08-30466-0080G

SL Power Electronics

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z