SL Power Electronics GPM4058
- 收藏
- 对比
GPM4058
2294-GPM4058
无类别的
--
大陆
立即发货

GPM4058 datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GPM4058详情
SL Power Electronics GPM4058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
42
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
70
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
210
Min. permitted bending radius, stationary application/permanent installation
168
Nominal voltage U
750
Conductor category
Class 5 = flexible
GPM4058拓展信息







哦! 它是空的。