SL Power Electronics GSC201-20M1900
- 收藏
- 对比
GSC201-20M1900
2294-GSC201-20M1900
无类别的
--
大陆
立即发货

GSC201-20M1900 datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GSC201-20M1900详情
SL Power Electronics GSC201-20M1900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyolefin
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
162
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
70
Outer diameter approx.
40.3
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-1-2
GSC201-20M1900拓展信息







哦! 它是空的。