SL Power Electronics GSM1024EX7F
- 收藏
- 对比
GSM1024EX7F
2294-GSM1024EX7F
无类别的
--
大陆
立即发货

GSM1024EX7F datasheet pdf and Unclassified product details from SL Power Electronics stock available at utmel
1最小包装量--
GSM1024EX7F详情
SL Power Electronics GSM1024EX7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
328
Min. permitted bending radius, stationary application/permanent installation
99
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
GSM1024EX7F
Manufacturer
Globaltech Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBALTECH SEMICONDUCTOR CO LTD
Risk Rank
5.61
Reach合规守则
unknown
GSM1024EX7F拓展信息







哦! 它是空的。