D-A73C详情
SMC D-A73C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Rail
Manufacturer
IDEC
Manufacturer Part Number
HW4P-1FQD-R-6V
Manufacturer Series
D-A7
Voltage Rating (DC)
24 V
RoHS
Compliant
连接器类型
Connector
类型
Reed
0个相似型号
D-A73C拓展信息
D-A73C详情
SMC D-A73C重要参数规格及、参数值,及相似型号如下:
安装类型
Rail
Manufacturer
IDEC
Manufacturer Part Number
HW4P-1FQD-R-6V
Manufacturer Series
D-A7
Voltage Rating (DC)
24 V
RoHS
Compliant
连接器类型
Connector
类型
Reed
D-A73C拓展信息