FDC9266详情
SMC FDC9266重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
FDC9266拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company








哦! 它是空的。