PFM711-N02L-A-A详情
SMC PFM711-N02L-A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Device Type
Integrated Display
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
0°C
系列
PFM
电源电压
24 V dc
最大压力
1MPa
连接类型
NPT
PFM711-N02L-A-A拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company








哦! 它是空的。