SMC Corporation 11-MSQB1AE
- 收藏
- 对比
11-MSQB1AE
2300-11-MSQB1AE
无类别的
--
大陆
立即发货

Rotary Table,rack & pinion,clean room, vac,sz 1,front ported,190 deg rotation / SMC Corporation 11-MSQB1AE
1最小包装量--
11-MSQB1AE详情
SMC Corporation 11-MSQB1AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
20
Nominal thread size metric/PG
11
With strain relief
有
Thread type
PG
With locknut
无
Suitable for cable diameter
5 - 10
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
6
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
11-MSQB1AE拓展信息







哦! 它是空的。