SMC Corporation 20-CA2T63-150J
- 收藏
- 对比
添加到询价列表
20-CA2T63-150J详情
SMC Corporation 20-CA2T63-150J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
0个相似型号
20-CA2T63-150J拓展信息








哦! 它是空的。