SMC Corporation 9421CD
- 收藏
- 对比
9421CD
2300-9421CD
无类别的
--
大陆
立即发货

9421CD datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
9421CD详情
SMC Corporation 9421CD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Operating Temp Range
-40C to 100C
Output Voltage (Max)
60(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
Screw
引脚数量
4
输出类型
DC
输出电流
5000(mA)
输入类型
DC
输入电流
17(TYP)(mA)
隔离电压
3000(V)
输入电压
30(V)
9421CD拓展信息







哦! 它是空的。