SMC Corporation A-474-0000168
- 收藏
- 对比
A-474-0000168
2300-A-474-0000168
控制器 - 机械安全
CSON
大陆
立即发货

VACUUM REGULATOR ASSEMBLY *LQA
1最小包装量--
A-474-0000168详情
SMC Corporation A-474-0000168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Usage Level
Industrial grade
筛选水平
INDUSTRIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
A-474-0000168拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。