SMC Corporation AC20-02CG-A
- 收藏
- 对比
AC20-02CG-A
2300-AC20-02CG-A
控制器 - 机械安全
--
大陆
立即发货

F/R/L COMBO MODULAR, AIRLINE, RC1/4, AC-A SERIES / SMC Corporation AC20-02CG-A
1最小包装量--
AC20-02CG-A详情
SMC Corporation AC20-02CG-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Type of control element
Long turning handle
Rated permanent current Iu
630
Degree of protection (IP), front side
IP40
Cable entry
Side
AC20-02CG-A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。