SMC Corporation AFW-55DPIWE
- 收藏
- 对比
AFW-55DPIWE
2300-AFW-55DPIWE
控制器 - 机械安全
--
大陆
立即发货

DP INDICATOR W/SWITCH FOR AFW FILTER / SMC Corporation AFW-55DPIWE
1最小包装量--
AFW-55DPIWE详情
SMC Corporation AFW-55DPIWE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
Composite
插入材料
Hard Dielectric
Contact Sizes
40#20,4#16,2#8(Coax)
Service Rating
I
Insert Arrangement
J46
Contact Materials
Copper Alloy
RoHS
Non-Compliant
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
橄榄绿色铬酸盐镀镉
AFW-55DPIWE拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。