SMC Corporation AFW7000-N80F-EA
- 收藏
- 对比
AFW7000-N80F-EA
2300-AFW7000-N80F-EA
控制器 - 机械安全
--
大陆
立即发货

8150# FLANGE, 0.01 MICRON FLT
1最小包装量--
AFW7000-N80F-EA详情
SMC Corporation AFW7000-N80F-EA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
Composite
插入材料
Hard Dielectric
Manufacturer Part Number
A197
Manufacturer
Marathon Electric
Contact Sizes
37#22D
Service Rating
M
Insert Arrangement
D35
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
AFW7000-N80F-EA拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。