SMC Corporation AL460-04-1S-1
- 收藏
- 对比
AL460-04-1S-1详情
SMC Corporation AL460-04-1S-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
777580
Approvals
CCC, cUL, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
RoHS
Non-Compliant
终端
Screw
类型
PZE X4VP
应用
Delayed Contact Expansions
电源电压
24 VDC
端子样式
Plug-In
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
AL460-04-1S-1拓展信息








哦! 它是空的。