SMC Corporation AMC220-02B
- 收藏
- 对比
AMC220-02B
2300-AMC220-02B
气动,液压
--
大陆
立即发货

EXHAUST CLEANER 1/4IN. FEMALE W/BRACKET, EA
1最小包装量--
AMC220-02B详情
SMC Corporation AMC220-02B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Manufacturer Part Number
DJPP0304
Manufacturer
Teco
Enclosure
Drip Proof
Approvals
CE, cURus, CSA, UL
RoHS
Compliant
Manufacturer Series
AMC
类型
Blower, Compressor, Fan, HVAC, Pump
极数
4
转速/转速
1,800 RPM
连接类型
Threaded
相位
3
AMC220-02B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。