SMC Corporation AMC320-02BD
- 收藏
- 对比
添加到询价列表
AMC320-02BD详情
SMC Corporation AMC320-02BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Rated current In
4
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Ambient temperature
-40 - 80
0个相似型号
AMC320-02BD拓展信息








哦! 它是空的。