SMC Corporation AMD250C-F03D
- 收藏
- 对比
AMD250C-F03D详情
SMC Corporation AMD250C-F03D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ELL4-W
Approvals
UL; CSA
Manufacturer
Ocal, a T & B Brand
RoHS
无
Jacket Material
Polyvinyl Chloride
Manufacturer Series
AMD250C
Maximum Operating Pressure
10 bar
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
White
AMD250C-F03D拓展信息








哦! 它是空的。