SMC Corporation AP1602BYLA
- 收藏
- 对比
AP1602BYLA
2300-AP1602BYLA
无类别的
--
大陆
立即发货

AP1602BYLA datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
AP1602BYLA详情
SMC Corporation AP1602BYLA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B24-11P
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Pin
长度
3.4 Inches
直径
1.72 Inches
AP1602BYLA拓展信息







哦! 它是空的。