SMC Corporation AP6335
- 收藏
- 对比
AP6335
2300-AP6335
无类别的
--
大陆
立即发货

AP6335 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
AP6335详情
SMC Corporation AP6335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
300 Volts
Manufacturer Part Number
6382P-36
Approvals
UL
Manufacturer
Olympic Wire and Cable
RoHS
有
操作温度
-4 to 221 Degrees F
额定电流
1 Amps
导体数量
2
屏蔽的
有
线型
Communications and Electronic Control Cord
线圈直径
5/8 in
AP6335拓展信息







哦! 它是空的。