SMC Corporation APM3055N
- 收藏
- 对比
APM3055N
2300-APM3055N
无类别的
--
大陆
立即发货

APM3055N datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
APM3055N详情
SMC Corporation APM3055N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
91.29 mm
Minimum Cable Diameter (mm)
82.96 mm
Angle
Straight
Manufacturer Part Number
TECK350-22S
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse Hinds
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
APM3055N拓展信息







哦! 它是空的。