注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥448.150347
10
¥422.783348
100
¥398.852213
500
¥376.275669
1000
¥354.977049
SMC Corporation AR40-F04G-B
- 收藏
- 对比
AR40-F04G-B
2300-AR40-F04G-B
气动,液压
--
大陆
立即发货

REGULATOR, AIR, G1/2, AR-B SERIES / SMC Corporation AR40-F04G-B
--最小包装量--
¥
总价: ¥
AR40-F04G-B详情
SMC Corporation AR40-F04G-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
XTAE018C01WD1P6
Manufacturer
Cutler Hammer, Div of Eaton Co
Number of Outlets
None
Minimum Operating Temperature
-5°C
Maximum Operating Temperature
+60°C
总高度
128mm
知识产权评级
IP65
AR40-F04G-B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation






哦! 它是空的。