SMC Corporation AR43P-270AS
- 收藏
- 对比
AR43P-270AS
2300-AR43P-270AS
气动,液压
CSON
大陆
立即发货

Angle Bracket, For Manufacturer Series AR Regulators / SMC Corporation AR43P-270AS
1最小包装量--
AR43P-270AS详情
SMC Corporation AR43P-270AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
系列
AR43
配件类型
Bracket
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AR43P-270AS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。