SMC Corporation AR50-10-X425
- 收藏
- 对比
AR50-10-X425详情
SMC Corporation AR50-10-X425重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
RoHS
Non-Compliant
Usage Level
Industrial grade
筛选水平
Industrial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AR50-10-X425拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。