SMC Corporation AR50K-06-1
- 收藏
- 对比
AR50K-06-1详情
SMC Corporation AR50K-06-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
100#22D
Service Rating
M
Insert Arrangement
H35
Contact Materials
Copper Alloy
RoHS
Non-Compliant
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
Electroless Nickel - Space Grade
AR50K-06-1拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。