SMC Corporation AR635-N10BG
- 收藏
- 对比
AR635-N10BG
2300-AR635-N10BG
控制器 - 机械安全
CSON
大陆
立即发货

REGULATOR, PILOT OPERATED, AIR, 1NPT, AR635 SERIES / SMC Corporation AR635-N10BG
1最小包装量--
AR635-N10BG详情
SMC Corporation AR635-N10BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
RoHS
Non-Compliant
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
AR635-N10BG拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。