SMC Corporation ARM11AB2-407
- 收藏
- 对比
ARM11AB2-407
2300-ARM11AB2-407
控制器 - 机械安全
CSON
大陆
立即发货

COMPACT MFLD REGULATOR
1最小包装量--
ARM11AB2-407详情
SMC Corporation ARM11AB2-407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Rad Hardened
无
Operating Temp Range
-40C to 85C
Product Depth (mm)
2.5(mm)
RoHS
Non-Compliant
Usage Level
Industrial grade
筛选水平
Industrial
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
ARM11AB2-407拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。