SMC Corporation ARM3000-02A-F03
- 收藏
- 对比
ARM3000-02A-F03
2300-ARM3000-02A-F03
无类别的
--
大陆
立即发货

MANIFOLD REGULATOR, 900NL/MIN, 2 STATIONS, G3/8 / SMC Corporation ARM3000-02A-F03
1最小包装量--
ARM3000-02A-F03详情
SMC Corporation ARM3000-02A-F03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP67B2D0A1C4X
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
RoHS
Non-Compliant
功能
Duplex Pump Up with Alternation
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
ARM3000-02A-F03拓展信息







哦! 它是空的。