SMC Corporation ARM5BA-708-AZ
- 收藏
- 对比
添加到询价列表
ARM5BA-708-AZ详情
SMC Corporation ARM5BA-708-AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Usage Level
Industrial grade
筛选水平
INDUSTRIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ARM5BA-708-AZ拓展信息
SYJA324-X5
SMC Corporation
MSQB70AX-M9PL-X37
SMC Corporation
EX500-IE1-X1
SMC Corporation
C85N25-115-XC6A
SMC Corporation
K50-P1.0-N02MS-MS
SMC Corporation
KZA63N-C-N02MS-L
SMC Corporation
K40-BP0.2-01MS
SMC Corporation
VVQ1000-80A-1F
SMC Corporation
K27A-P1.0-N01M
SMC Corporation
K40-BP0.7-01MS-C
SMC Corporation








哦! 它是空的。