SMC Corporation AS2000-N01
- 收藏
- 对比
AS2000-N01
2300-AS2000-N01
无类别的
--
大陆
立即发货

IN-LINE FLOW CONTROLLER 1/8 NPT, EA
1最小包装量--
AS2000-N01详情
SMC Corporation AS2000-N01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.8
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
500
Conductor category
Class 1 = solid
Manufacturer Series
AS
系列
*
类型
Flow Controller
AS2000-N01拓展信息







哦! 它是空的。