SMC Corporation ASG321F-01-06S
- 收藏
- 对比
ASG321F-01-06S
2300-ASG321F-01-06S
气动,液压
--
大陆
立即发货

FLOW CONTROL/SPEED CONTROL, S/STEEL, AS SERIES / SMC Corporation ASG321F-01-06S
1最小包装量--
ASG321F-01-06S详情
SMC Corporation ASG321F-01-06S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
C&K Aerospace
Factory Pack QuantityFactory Pack Quantity
1
Insulation Materials
Liquid Crystal Polymer (LCP)
Manufacturer
C&K Aerospace
Mounting Styles
Panel
RoHS
Details
Shell Sizes
31
Manufacturer Series
ASG
系列
MDMB
类型
Plug
子类别
D-Sub Connectors
终端样式
Solder
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Nickel
安装角
Straight
产品类别
D-Sub Standard Connectors
ASG321F-01-06S拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。